multicomp PRO Fan Filter; Fan Frame Size Multicomp Pro MC32685

Description
FAN FILTER; Fan Frame Size:40mm; Filter Material:PU (Polyurethane) Foam; Product Range:-; Accessory Type:Fan Filter; External Depth:3.3mm; External Height:37.08mm; External Width:37.08mm; Fan Filter Type:30 PPI; Fan Size:40 x 40mm RoHS Compliant: Yes
Datasheet
Description
FAN FILTER; Fan Frame Size:40mm; Filter Material:PU (Polyurethane) Foam; Product Range:-; Accessory Type:Fan Filter; External Depth:3.3mm; External Height:37.08mm; External Width:37.08mm; Fan Filter Type:30 PPI; Fan Size:40 x 40mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Filter; Fan Frame Size Multicomp Pro - 56P2961 - Newark, An Avnet Company
Chicago, IL, United States
Fan Filter; Fan Frame Size Multicomp Pro
56P2961
Fan Filter; Fan Frame Size Multicomp Pro 56P2961
FAN FILTER; Fan Frame Size:40mm; Filter Material:PU (Polyurethane) Foam; Product Range:-; Accessory Type:Fan Filter; External Depth:3.3mm; External Height:37.08mm; External Width:37.08mm; Fan Filter Type:30 PPI; Fan Size:40 x 40mm RoHS Compliant: Yes

FAN FILTER; Fan Frame Size:40mm; Filter Material:PU (Polyurethane) Foam; Product Range:-; Accessory Type:Fan Filter; External Depth:3.3mm; External Height:37.08mm; External Width:37.08mm; Fan Filter Type:30 PPI; Fan Size:40 x 40mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Filter Elements
Product Number 56P2961
Product Name Fan Filter; Fan Frame Size Multicomp Pro
Type 30 PPI
Unlock Full Specs
to access all available technical data

Similar Products

1.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Replacement Hydraulic Filter Elements - 512702 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 10.00 µm (0.3937 mils)
Maximum Pressure 6092 psi (4287 m H2O)
View Details
Filter and Membrane Support Materials - PolyGrid® MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type WireMesh
Application / Industry Semiconductor; chemicals, and pharmaceuticals
Filtration Product Chemical
View Details