multicomp PRO Fan Power Cord; For Use With Multicomp Pro MC32645

Description
FAN POWER CORD; For Use With:Axial Fans; Voltage Rating:300V; Fan Side Connector:T Plug; Current Rating:-; Cable Length:24"; Product Range:-; Accessory Type:Fan Power Cord; Equipment Side Connector:Blunt Cut Wire Leads RoHS Compliant: Yes
Datasheet
Description
FAN POWER CORD; For Use With:Axial Fans; Voltage Rating:300V; Fan Side Connector:T Plug; Current Rating:-; Cable Length:24"; Product Range:-; Accessory Type:Fan Power Cord; Equipment Side Connector:Blunt Cut Wire Leads RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Power Cord; For Use With Multicomp Pro - 56P2922 - Newark, An Avnet Company
Chicago, IL, United States
Fan Power Cord; For Use With Multicomp Pro
56P2922
Fan Power Cord; For Use With Multicomp Pro 56P2922
FAN POWER CORD; For Use With:Axial Fans; Voltage Rating:300V; Fan Side Connector:T Plug; Current Rating:-; Cable Length:24"; Product Range:-; Accessory Type:Fan Power Cord; Equipment Side Connector:Blunt Cut Wire Leads RoHS Compliant: Yes

FAN POWER CORD; For Use With:Axial Fans; Voltage Rating:300V; Fan Side Connector:T Plug; Current Rating:-; Cable Length:24"; Product Range:-; Accessory Type:Fan Power Cord; Equipment Side Connector:Blunt Cut Wire Leads RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 56P2922
Product Name Fan Power Cord; For Use With Multicomp Pro
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1444122 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 21 SCFM (35.7 m³/hr)
Blower/Fan Type Axial Fan
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7.65 to 11.18 SCFM (13 to 19 m³/hr)
Nominal Voltage 230 volts
View Details
SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - RH60000GY - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 14.66 inch (372 mm)
View Details