multicomp PRO Fan Power Cord; For Use With Multicomp Pro MC32642

Description
FAN POWER CORD; For Use With:Axial Fans; Voltage Rating:300V; Fan Side Connector:Straight Plug; Current Rating:-; Cable Length:24"; Product Range:-; Accessory Type:Fan Power Cord; Equipment Side Connector:Blunt Cut Wire Leads RoHS Compliant: Yes
Datasheet
Description
FAN POWER CORD; For Use With:Axial Fans; Voltage Rating:300V; Fan Side Connector:Straight Plug; Current Rating:-; Cable Length:24"; Product Range:-; Accessory Type:Fan Power Cord; Equipment Side Connector:Blunt Cut Wire Leads RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Power Cord; For Use With Multicomp Pro - 56P2919 - Newark, An Avnet Company
Chicago, IL, United States
Fan Power Cord; For Use With Multicomp Pro
56P2919
Fan Power Cord; For Use With Multicomp Pro 56P2919
FAN POWER CORD; For Use With:Axial Fans; Voltage Rating:300V; Fan Side Connector:Straight Plug; Current Rating:-; Cable Length:24"; Product Range:-; Accessory Type:Fan Power Cord; Equipment Side Connector:Blunt Cut Wire Leads RoHS Compliant: Yes

FAN POWER CORD; For Use With:Axial Fans; Voltage Rating:300V; Fan Side Connector:Straight Plug; Current Rating:-; Cable Length:24"; Product Range:-; Accessory Type:Fan Power Cord; Equipment Side Connector:Blunt Cut Wire Leads RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 56P2919
Product Name Fan Power Cord; For Use With Multicomp Pro
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Type 7F.31 - Reverse flow filter fan - 7F3190244250 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature -22 to 131 F (-30 to 55 C)
View Details
Electrical - Climate Control - Filtered Fans - PFA40000T3RLG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 106ZB - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 57.2 SCFM (97.22 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details