multicomp PRO Emi/rfi Fan Filter; Fan Frame Size Multicomp Pro MC32636

Description
EMI/RFI FAN FILTER; Fan Frame Size:120mm; For Use With:Axial Fans; Fixing Centers:104.8mm; Filter Material:Aluminium / Stainless Steel; Guard Material:-; Product Range:-; Accessory Type:EMI / RFI Fan Filter; External Depth:4.5mm RoHS Compliant: Yes
Datasheet
Description
EMI/RFI FAN FILTER; Fan Frame Size:120mm; For Use With:Axial Fans; Fixing Centers:104.8mm; Filter Material:Aluminium / Stainless Steel; Guard Material:-; Product Range:-; Accessory Type:EMI / RFI Fan Filter; External Depth:4.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emi/rfi Fan Filter; Fan Frame Size Multicomp Pro - 56P2913 - Newark, An Avnet Company
Chicago, IL, United States
Emi/rfi Fan Filter; Fan Frame Size Multicomp Pro
56P2913
Emi/rfi Fan Filter; Fan Frame Size Multicomp Pro 56P2913
EMI/RFI FAN FILTER; Fan Frame Size:120mm; For Use With:Axial Fans; Fixing Centers:104.8mm; Filter Material:Aluminium / Stainless Steel; Guard Material:-; Product Range:-; Accessory Type:EMI / RFI Fan Filter; External Depth:4.5mm RoHS Compliant: Yes

EMI/RFI FAN FILTER; Fan Frame Size:120mm; For Use With:Axial Fans; Fixing Centers:104.8mm; Filter Material:Aluminium / Stainless Steel; Guard Material:-; Product Range:-; Accessory Type:EMI / RFI Fan Filter; External Depth:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Filter Elements
Product Number 56P2913
Product Name Emi/rfi Fan Filter; Fan Frame Size Multicomp Pro
Filter Medium Material Aluminium / Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Absolute Accuracy Filter Bag (ABR) -  - Harbory Filtration
Specs
Type Bag
Filter Medium Material Polypropylene
Filtration Grade 15.00 to 25.00 µm (0.5906 to 0.9843 mils)
View Details
Waterproof and Permeable PE for Bottle for waste liquid collection -  - Shenzhen Milvent Technology Co., Limited
Specs
Application / Industry Bottle for waste liquid collection
Filter Medium Material PE
View Details
Replacement Hydraulic Filter Elements - 512645 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 20.00 µm (0.7874 mils)
Maximum Pressure 6092 psi (4287 m H2O)
View Details
3.12
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details