multicomp PRO Usb, 2.0 Type A, Plug, Smt; Usb Connector Type Multicomp Pro MC32605

Description
USB, 2.0 TYPE A, PLUG, SMT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Plug; No. of Positions:4Positions ; Connector Mounting:Surface Mount; Orientation:Vertical ; Contact Material:Brass; Product Range:- RoHS Compliant: Yes
Description
USB, 2.0 TYPE A, PLUG, SMT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Plug; No. of Positions:4Positions ; Connector Mounting:Surface Mount; Orientation:Vertical ; Contact Material:Brass; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The USB 2.0 Type A Plug, SMT (part number 46P5308) from Multicomp Pro features a straight surface mount design suitable for various electronic applications. It has a current rating of 1A and a voltage rating of 30V AC/DC, making it appropriate for low-power connections. The connector exhibits a maximum contact resistance of 20mΩ and a minimum insulation resistance of 1,000MΩ, ensuring reliable performance. This connector is designed to withstand voltages up to 750V AC for one minute and operates effectively within a temperature range of -40°C to +105°C. The insulator is made from high-temperature plastic nylon 6T, colored black, while the contacts are constructed from brass with gold plating on the contact area and tin plating on the solder tails. The shell features nickel plating for added durability. Mechanical characteristics include an insertion force rating of 1 to 2kg and a withdrawal force rating of 0.8 to 2kg, indicating robust physical connections. This product is RoHS compliant, aligning with environmental standards for electronic components.

Datasheet Summary
Powered by GS/AI

The USB 2.0 Type A Plug, SMT (part number 46P5308) from Multicomp Pro features a straight surface mount design suitable for various electronic applications. It has a current rating of 1A and a voltage rating of 30V AC/DC, making it appropriate for low-power connections. The connector exhibits a maximum contact resistance of 20mΩ and a minimum insulation resistance of 1,000MΩ, ensuring reliable performance. This connector is designed to withstand voltages up to 750V AC for one minute and operates effectively within a temperature range of -40°C to +105°C. The insulator is made from high-temperature plastic nylon 6T, colored black, while the contacts are constructed from brass with gold plating on the contact area and tin plating on the solder tails. The shell features nickel plating for added durability. Mechanical characteristics include an insertion force rating of 1 to 2kg and a withdrawal force rating of 0.8 to 2kg, indicating robust physical connections. This product is RoHS compliant, aligning with environmental standards for electronic components.

Suppliers

Company
Product
Description
Supplier Links
Usb, 2.0 Type A, Plug, Smt; Usb Connector Type Multicomp Pro - 46P5308 - Newark, An Avnet Company
Chicago, IL, United States
Usb, 2.0 Type A, Plug, Smt; Usb Connector Type Multicomp Pro
46P5308
Usb, 2.0 Type A, Plug, Smt; Usb Connector Type Multicomp Pro 46P5308
USB, 2.0 TYPE A, PLUG, SMT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Plug; No. of Positions:4Positions ; Connector Mounting:Surface Mount; Orientation:Vertical ; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

USB, 2.0 TYPE A, PLUG, SMT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Plug; No. of Positions:4Positions; Connector Mounting:Surface Mount; Orientation:Vertical; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46P5308
Product Name Usb, 2.0 Type A, Plug, Smt; Usb Connector Type Multicomp Pro
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

USB Video Adapters - 1924692 - RS Components, Ltd.
Specs
Connector Type Audio / Video; USB
Coupling / Adapter Coupling / Adapter
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details