multicomp PRO Usb Stacked, 2.0 Type A, 2Port, R/a; Usb Connector Type Multicomp Pro MC32594

Description
USB STACKED, 2.0 TYPE A, 2PORT, R/A; USB Connector Type:USB Type A; USB Standard:USB 2.0; No. of Positions:8Positions ; Orientation:Right Angle; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes
Datasheet
Description
USB STACKED, 2.0 TYPE A, 2PORT, R/A; USB Connector Type:USB Type A; USB Standard:USB 2.0; No. of Positions:8Positions ; Orientation:Right Angle; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Stacked, 2.0 Type A, 2Port, R/a; Usb Connector Type Multicomp Pro - 46P5311 - Newark, An Avnet Company
Chicago, IL, United States
Usb Stacked, 2.0 Type A, 2Port, R/a; Usb Connector Type Multicomp Pro
46P5311
Usb Stacked, 2.0 Type A, 2Port, R/a; Usb Connector Type Multicomp Pro 46P5311
USB STACKED, 2.0 TYPE A, 2PORT, R/A; USB Connector Type:USB Type A; USB Standard:USB 2.0; No. of Positions:8Positions ; Orientation:Right Angle; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

USB STACKED, 2.0 TYPE A, 2PORT, R/A; USB Connector Type:USB Type A; USB Standard:USB 2.0; No. of Positions:8Positions; Orientation:Right Angle; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

Supplier's Site
Usb Stacked, 2.0 Type A, 2Port, R/a; Usb Connector Type Multicomp Pro - 63W2235 - Newark, An Avnet Company
Chicago, IL, United States
Usb Stacked, 2.0 Type A, 2Port, R/a; Usb Connector Type Multicomp Pro
63W2235
Usb Stacked, 2.0 Type A, 2Port, R/a; Usb Connector Type Multicomp Pro 63W2235
USB STACKED, 2.0 TYPE A, 2PORT, R/A; USB Connector Type:USB Type A; USB Standard:USB 2.0; No. of Positions:8Ways; Orientation:Right Angle; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:-; RoHS Compliant: Yes

USB STACKED, 2.0 TYPE A, 2PORT, R/A; USB Connector Type:USB Type A; USB Standard:USB 2.0; No. of Positions:8Ways; Orientation:Right Angle; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46P5311
Product Name Usb Stacked, 2.0 Type A, 2Port, R/a; Usb Connector Type Multicomp Pro
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products