multicomp PRO Terminal Block Pluggable 12 Position, 24-14Awg; Pitch Spacing Multicomp Pro MC310-50812

Description
TERMINAL BLOCK PLUGGABLE 12 POSITION, 24-14AWG; Pitch Spacing:5.08mm; No. of Positions:12Position s; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:8A; Colour:Green RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PLUGGABLE 12 POSITION, 24-14AWG; Pitch Spacing:5.08mm; No. of Positions:12Position s; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:8A; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable 12 Position, 24-14Awg; Pitch Spacing Multicomp Pro - 04R6971 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable 12 Position, 24-14Awg; Pitch Spacing Multicomp Pro
04R6971
Terminal Block Pluggable 12 Position, 24-14Awg; Pitch Spacing Multicomp Pro 04R6971
TERMINAL BLOCK PLUGGABLE 12 POSITION, 24-14AWG; Pitch Spacing:5.08mm; No. of Positions:12Position s; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:8A; Colour:Green RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE 12 POSITION, 24-14AWG; Pitch Spacing:5.08mm; No. of Positions:12Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:8A; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 04R6971
Product Name Terminal Block Pluggable 12 Position, 24-14Awg; Pitch Spacing Multicomp Pro
North American 30 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.52 - socket with screwless terminals - 9352 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); EAC-1, CE-2, cRUus, ukca, IMQ-grande, CSA, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.006 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Double-deck terminal block - Disconnect terminal block - 2002-2958 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details