multicomp PRO Terminal Block Pluggable 10 Position, 24-14Awg; Pitch Spacing Multicomp Pro MC310-38110

Description
TERMINAL BLOCK PLUGGABLE 10 POSITION, 24-14AWG; Pitch Spacing:3.81mm; No. of Positions:10Position s; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:8A; Colour:Green RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PLUGGABLE 10 POSITION, 24-14AWG; Pitch Spacing:3.81mm; No. of Positions:10Position s; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:8A; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable 10 Position, 24-14Awg; Pitch Spacing Multicomp Pro - 04R6955 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable 10 Position, 24-14Awg; Pitch Spacing Multicomp Pro
04R6955
Terminal Block Pluggable 10 Position, 24-14Awg; Pitch Spacing Multicomp Pro 04R6955
TERMINAL BLOCK PLUGGABLE 10 POSITION, 24-14AWG; Pitch Spacing:3.81mm; No. of Positions:10Position s; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:8A; Colour:Green RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE 10 POSITION, 24-14AWG; Pitch Spacing:3.81mm; No. of Positions:10Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:8A; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 04R6955
Product Name Terminal Block Pluggable 10 Position, 24-14Awg; Pitch Spacing Multicomp Pro
North American 30 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-1273-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Press-Fit, Tabs
Features Quick Connect (0.187"), Solder Holes
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-12A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 12
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Terminals - 2846.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 14 AWG
View Details