multicomp PRO Terminal Block Pluggable, 7 Position, 24-14Awg; Pitch Spacing Multicomp Pro MC310-38107

Description
TERMINAL BLOCK PLUGGABLE, 7 POSITION, 24-14AWG; Pitch Spacing:3.81mm; No. of Positions:7Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:8A; Colour:Green RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PLUGGABLE, 7 POSITION, 24-14AWG; Pitch Spacing:3.81mm; No. of Positions:7Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:8A; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable, 7 Position, 24-14Awg; Pitch Spacing Multicomp Pro - 04R6953 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 7 Position, 24-14Awg; Pitch Spacing Multicomp Pro
04R6953
Terminal Block Pluggable, 7 Position, 24-14Awg; Pitch Spacing Multicomp Pro 04R6953
TERMINAL BLOCK PLUGGABLE, 7 POSITION, 24-14AWG; Pitch Spacing:3.81mm; No. of Positions:7Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:8A; Colour:Green RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 7 POSITION, 24-14AWG; Pitch Spacing:3.81mm; No. of Positions:7Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:8A; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 04R6953
Product Name Terminal Block Pluggable, 7 Position, 24-14Awg; Pitch Spacing Multicomp Pro
North American 30 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 607-1 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1507
# of Contacts 1
Body Material Phenolic, XP
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-07A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 7
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Terminal Blocks - 29.966 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers