multicomp PRO Terminal Block Pluggable, 5 Position, 24-14Awg; Pitch Spacing Multicomp Pro MC310-38105

Description
TERMINAL BLOCK PLUGGABLE, 5 POSITION, 24-14AWG; Pitch Spacing:3.81mm; No. of Positions:5Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:8A; Colour:Green RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PLUGGABLE, 5 POSITION, 24-14AWG; Pitch Spacing:3.81mm; No. of Positions:5Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:8A; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable, 5 Position, 24-14Awg; Pitch Spacing Multicomp Pro - 04R6951 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 5 Position, 24-14Awg; Pitch Spacing Multicomp Pro
04R6951
Terminal Block Pluggable, 5 Position, 24-14Awg; Pitch Spacing Multicomp Pro 04R6951
TERMINAL BLOCK PLUGGABLE, 5 POSITION, 24-14AWG; Pitch Spacing:3.81mm; No. of Positions:5Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:8A; Colour:Green RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 5 POSITION, 24-14AWG; Pitch Spacing:3.81mm; No. of Positions:5Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:8A; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 04R6951
Product Name Terminal Block Pluggable, 5 Position, 24-14Awg; Pitch Spacing Multicomp Pro
North American 30 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.02 - PCB socket - 9402 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.105 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Double-deck terminal block - Through terminal block - 2000-2239 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers