multicomp PRO Terminal Block Pluggable, 2 Position, 24-14Awg; Pitch Spacing Multicomp Pro MC310-38102

Description
TERMINAL BLOCK PLUGGABLE, 2 POSITION, 24-14AWG; Pitch Spacing:3.81mm; No. of Positions:2Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:8A; Colour:Green RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PLUGGABLE, 2 POSITION, 24-14AWG; Pitch Spacing:3.81mm; No. of Positions:2Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:8A; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable, 2 Position, 24-14Awg; Pitch Spacing Multicomp Pro - 04R6947 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 2 Position, 24-14Awg; Pitch Spacing Multicomp Pro
04R6947
Terminal Block Pluggable, 2 Position, 24-14Awg; Pitch Spacing Multicomp Pro 04R6947
TERMINAL BLOCK PLUGGABLE, 2 POSITION, 24-14AWG; Pitch Spacing:3.81mm; No. of Positions:2Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:8A; Colour:Green RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 2 POSITION, 24-14AWG; Pitch Spacing:3.81mm; No. of Positions:2Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:8A; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 04R6947
Product Name Terminal Block Pluggable, 2 Position, 24-14Awg; Pitch Spacing Multicomp Pro
North American 30 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 90.03 - Socket with box clamp terminals - 9003 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); VDE Component Mark; CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, VDE
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Component Terminal Block with LED - 2001-1421/1000-434 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers