multicomp PRO Ceramic Capacitor 4700Pf 3Kv Z5U 20%, Radial; Capacitance Multicomp Pro MC302472M120B20C0B

Description
CERAMIC CAPACITOR 4700PF 3KV Z5U 20%, RADIAL; Capacitance:4700pF; Voltage(DC):3kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:10mm; Capacitor Terminals:PC Pin; Product Range:MC Series; Diameter:12mm RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 4700PF 3KV Z5U 20%, RADIAL; Capacitance:4700pF; Voltage(DC):3kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:10mm; Capacitor Terminals:PC Pin; Product Range:MC Series; Diameter:12mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 4700Pf 3Kv Z5U 20%, Radial; Capacitance Multicomp Pro - 23T7789 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4700Pf 3Kv Z5U 20%, Radial; Capacitance Multicomp Pro
23T7789
Ceramic Capacitor 4700Pf 3Kv Z5U 20%, Radial; Capacitance Multicomp Pro 23T7789
CERAMIC CAPACITOR 4700PF 3KV Z5U 20%, RADIAL; Capacitance:4700pF; Voltage(DC):3kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:10mm; Capacitor Terminals:PC Pin; Product Range:MC Series; Diameter:12mm RoHS Compliant: Yes

CERAMIC CAPACITOR 4700PF 3KV Z5U 20%, RADIAL; Capacitance:4700pF; Voltage(DC):3kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:10mm; Capacitor Terminals:PC Pin; Product Range:MC Series; Diameter:12mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 23T7789
Product Name Ceramic Capacitor 4700Pf 3Kv Z5U 20%, Radial; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C142T050AA1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1400 microF
View Details
4 suppliers