multicomp PRO Ceramic Capacitor 3300Pf 3Kv Z5U 20%, Radial; Capacitance Multicomp Pro MC302332M100B20C7B

Description
CERAMIC CAPACITOR 3300PF 3KV Z5U 20%, RADIAL; Capacitance:3300pF; Voltage(DC):3kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:7.5mm; Capacitor Terminals:PC Pin; Product Range:MC Series; Diameter:10mm RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 3300PF 3KV Z5U 20%, RADIAL; Capacitance:3300pF; Voltage(DC):3kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:7.5mm; Capacitor Terminals:PC Pin; Product Range:MC Series; Diameter:10mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 3300Pf 3Kv Z5U 20%, Radial; Capacitance Multicomp Pro - 23T7787 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3300Pf 3Kv Z5U 20%, Radial; Capacitance Multicomp Pro
23T7787
Ceramic Capacitor 3300Pf 3Kv Z5U 20%, Radial; Capacitance Multicomp Pro 23T7787
CERAMIC CAPACITOR 3300PF 3KV Z5U 20%, RADIAL; Capacitance:3300pF; Voltage(DC):3kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:7.5mm; Capacitor Terminals:PC Pin; Product Range:MC Series; Diameter:10mm RoHS Compliant: Yes

CERAMIC CAPACITOR 3300PF 3KV Z5U 20%, RADIAL; Capacitance:3300pF; Voltage(DC):3kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:7.5mm; Capacitor Terminals:PC Pin; Product Range:MC Series; Diameter:10mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 23T7787
Product Name Ceramic Capacitor 3300Pf 3Kv Z5U 20%, Radial; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C134U040DC2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 130000 microF
View Details
3 suppliers