multicomp PRO Switch, Double Action, Top, Smd; Product Range Multicomp Pro MC2DLQR

Description
SWITCH, DOUBLE ACTION, TOP, SMD; Product Range:MCM2D Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:190gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x W):4.3mm x RoHS Compliant: Yes
Datasheet
Description
SWITCH, DOUBLE ACTION, TOP, SMD; Product Range:MCM2D Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:190gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x W):4.3mm x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Double Action, Top, Smd; Product Range Multicomp Pro - 45X4793 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Double Action, Top, Smd; Product Range Multicomp Pro
45X4793
Switch, Double Action, Top, Smd; Product Range Multicomp Pro 45X4793
SWITCH, DOUBLE ACTION, TOP, SMD; Product Range:MCM2D Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:190gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x W):4.3mm x RoHS Compliant: Yes

SWITCH, DOUBLE ACTION, TOP, SMD; Product Range:MCM2D Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:190gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x W):4.3mm x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 45X4793
Product Name Switch, Double Action, Top, Smd; Product Range Multicomp Pro
Terminal Type Surface Mount Technology; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 1241.1102.7018 - 1038557-1241.1102.7018 - Win Source Electronics
Specs
Min. Actuating Force 0.7 lbs (0.3059 kg)
Max. Actuating Force 0.7 lbs (0.3059 kg)
View Details
Dome Style, Sealed, Subminiature, Momentary Action - P7-D - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
B3J Hinged Tactile Switch - B3J-6200 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
4 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details