multicomp PRO Terminal, Ring Tongue, #6, Crimp, Yellow; Stud Size - Metric Multicomp Pro MC29681

Description
TERMINAL, RING TONGUE, #6, CRIMP, YELLOW; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:MC29 Series; Insulator Colour:Yellow; Insulator Material:Vinyl; Stud/Tab Size:#6RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, #6, CRIMP, YELLOW; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:MC29 Series; Insulator Colour:Yellow; Insulator Material:Vinyl; Stud/Tab Size:#6RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, #6, Crimp, Yellow; Stud Size - Metric Multicomp Pro - 40P3717 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #6, Crimp, Yellow; Stud Size - Metric Multicomp Pro
40P3717
Terminal, Ring Tongue, #6, Crimp, Yellow; Stud Size - Metric Multicomp Pro 40P3717
TERMINAL, RING TONGUE, #6, CRIMP, YELLOW; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:MC29 Series; Insulator Colour:Yellow; Insulator Material:Vinyl; Stud/Tab Size:#6RoHS Compliant: Yes

TERMINAL, RING TONGUE, #6, CRIMP, YELLOW; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:MC29 Series; Insulator Colour:Yellow; Insulator Material:Vinyl; Stud/Tab Size:#6RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40P3717
Product Name Terminal, Ring Tongue, #6, Crimp, Yellow; Stud Size - Metric Multicomp Pro
Contact Size (AWG) ? to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® Pak Hardware Bag for Blindmate Plug with Pins - 110g50 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
Power Entry Modules (PEM) - 486-3-103-838-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details