multicomp PRO Terminal, Pin, 12 X 1.9Mm, Crimp; Product Range Multicomp Pro MC29677

Description
TERMINAL, PIN, 12 X 1.9MM, CRIMP; Product Range:MC Series; Termination:Crimp; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Pin Diameter:1.8mm; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes
Datasheet
Description
TERMINAL, PIN, 12 X 1.9MM, CRIMP; Product Range:MC Series; Termination:Crimp; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Pin Diameter:1.8mm; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Pin, 12 X 1.9Mm, Crimp; Product Range Multicomp Pro - 40P3713 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Pin, 12 X 1.9Mm, Crimp; Product Range Multicomp Pro
40P3713
Terminal, Pin, 12 X 1.9Mm, Crimp; Product Range Multicomp Pro 40P3713
TERMINAL, PIN, 12 X 1.9MM, CRIMP; Product Range:MC Series; Termination:Crimp; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Pin Diameter:1.8mm; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, PIN, 12 X 1.9MM, CRIMP; Product Range:MC Series; Termination:Crimp; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Pin Diameter:1.8mm; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 40P3713
Product Name Terminal, Pin, 12 X 1.9Mm, Crimp; Product Range Multicomp Pro
Terminal Type Connector Pin
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
FLEX 2.54 - 73396-403LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-2 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin
Material Tin
Features RoHS; Insulated
View Details
Bootlace Ferrules - 1787301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details