multicomp PRO Terminal, Flag Disconnect, 0.187In, Red; Product Range Multicomp Pro MC29658

Description
TERMINAL, FLAG DISCONNECT, 0.187IN, RED; Product Range:MC Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes
Datasheet
Description
TERMINAL, FLAG DISCONNECT, 0.187IN, RED; Product Range:MC Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Flag Disconnect, 0.187In, Red; Product Range Multicomp Pro - 40P3694 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Flag Disconnect, 0.187In, Red; Product Range Multicomp Pro
40P3694
Terminal, Flag Disconnect, 0.187In, Red; Product Range Multicomp Pro 40P3694
TERMINAL, FLAG DISCONNECT, 0.187IN, RED; Product Range:MC Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

TERMINAL, FLAG DISCONNECT, 0.187IN, RED; Product Range:MC Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40P3694
Product Name Terminal, Flag Disconnect, 0.187In, Red; Product Range Multicomp Pro
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products