multicomp PRO Terminal Disconnect Adapter 0.25In Crimp; Product Range Multicomp Pro MC29641

Description
TERMINAL DISCONNECT ADAPTER 0.25IN CRIMP; Product Range:-; Terminal Type:Quick Disconnect Adapter; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:-; Wire Size AWG Max:-; Insulator Colour:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL DISCONNECT ADAPTER 0.25IN CRIMP; Product Range:-; Terminal Type:Quick Disconnect Adapter; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:-; Wire Size AWG Max:-; Insulator Colour:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Disconnect Adapter 0.25In Crimp; Product Range Multicomp Pro - 40P3677 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Disconnect Adapter 0.25In Crimp; Product Range Multicomp Pro
40P3677
Terminal Disconnect Adapter 0.25In Crimp; Product Range Multicomp Pro 40P3677
TERMINAL DISCONNECT ADAPTER 0.25IN CRIMP; Product Range:-; Terminal Type:Quick Disconnect Adapter; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:-; Wire Size AWG Max:-; Insulator Colour:- RoHS Compliant: Yes

TERMINAL DISCONNECT ADAPTER 0.25IN CRIMP; Product Range:-; Terminal Type:Quick Disconnect Adapter; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:-; Wire Size AWG Max:-; Insulator Colour:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40P3677
Product Name Terminal Disconnect Adapter 0.25In Crimp; Product Range Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Connector-SET - SEA-KL-SAC10/30 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 50 volts
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Mini Receptacle - 888N-F9AE1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details