TERMINAL, SPADE/FORK, #10, CRIMP, RED; Product Range:MC29 Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Vinyl RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Terminals |
| Product Number | 34P2384 |
| Product Name | Terminal, Spade/fork, #10, Crimp, Red; Product Range Multicomp Pro |
| Terminal Type | Spade Crimp |