multicomp PRO Terminal, Spade/fork, #8, Crimp, Blue; Product Range Multicomp Pro MC29620

Description
TERMINAL, SPADE/FORK, #8, CRIMP, BLUE; Product Range:MC29 Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl; Stud/Tab Size:#8RoHS Compliant: Yes
Datasheet
Description
TERMINAL, SPADE/FORK, #8, CRIMP, BLUE; Product Range:MC29 Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl; Stud/Tab Size:#8RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Spade/fork, #8, Crimp, Blue; Product Range Multicomp Pro - 34P2377 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, #8, Crimp, Blue; Product Range Multicomp Pro
34P2377
Terminal, Spade/fork, #8, Crimp, Blue; Product Range Multicomp Pro 34P2377
TERMINAL, SPADE/FORK, #8, CRIMP, BLUE; Product Range:MC29 Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl; Stud/Tab Size:#8RoHS Compliant: Yes

TERMINAL, SPADE/FORK, #8, CRIMP, BLUE; Product Range:MC29 Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl; Stud/Tab Size:#8RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 34P2377
Product Name Terminal, Spade/fork, #8, Crimp, Blue; Product Range Multicomp Pro
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

FLEX 2.54 - 77727-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Quick Disconnects - 1-160655-1 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
Bootlace Ferrules - 1787315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details