multicomp PRO Terminal, Spade/fork, #4, Crimp, Red; Product Range Multicomp Pro MC29608

Description
TERMINAL, SPADE/FORK, #4, CRIMP, RED; Product Range:MC29 Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Insulator Material:Vinyl RoHS Compliant: Yes
Datasheet
Description
TERMINAL, SPADE/FORK, #4, CRIMP, RED; Product Range:MC29 Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Insulator Material:Vinyl RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Spade/fork, #4, Crimp, Red; Product Range Multicomp Pro - 34P2365 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, #4, Crimp, Red; Product Range Multicomp Pro
34P2365
Terminal, Spade/fork, #4, Crimp, Red; Product Range Multicomp Pro 34P2365
TERMINAL, SPADE/FORK, #4, CRIMP, RED; Product Range:MC29 Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, SPADE/FORK, #4, CRIMP, RED; Product Range:MC29 Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 34P2365
Product Name Terminal, Spade/fork, #4, Crimp, Red; Product Range Multicomp Pro
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data