multicomp PRO Terminal, Spade/fork, #6, Crimp; Product Range Multicomp Pro MC29589

Description
TERMINAL, SPADE/FORK, #6, CRIMP; Product Range:MC29 Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Uninsulated ; Insulator Colour:-; Terminal Material:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL, SPADE/FORK, #6, CRIMP; Product Range:MC29 Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Uninsulated ; Insulator Colour:-; Terminal Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Spade/fork, #6, Crimp; Product Range Multicomp Pro - 34P2346 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, #6, Crimp; Product Range Multicomp Pro
34P2346
Terminal, Spade/fork, #6, Crimp; Product Range Multicomp Pro 34P2346
TERMINAL, SPADE/FORK, #6, CRIMP; Product Range:MC29 Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Uninsulated ; Insulator Colour:-; Terminal Material:- RoHS Compliant: Yes

TERMINAL, SPADE/FORK, #6, CRIMP; Product Range:MC29 Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Uninsulated; Insulator Colour:-; Terminal Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 34P2346
Product Name Terminal, Spade/fork, #6, Crimp; Product Range Multicomp Pro
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OT-048-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Turret Connectors - 36-1633-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End, Pin
Material Brass
View Details
2 suppliers
Dual Wire Ferrules - 2777.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details