multicomp PRO Terminal, Spade/fork, #6, Crimp; Product Range Multicomp Pro MC29588

Description
TERMINAL, SPADE/FORK, #6, CRIMP; Product Range:MC29 Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Uninsulated RoHS Compliant: Yes
Datasheet
Description
TERMINAL, SPADE/FORK, #6, CRIMP; Product Range:MC29 Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Uninsulated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Spade/fork, #6, Crimp; Product Range Multicomp Pro - 34P2345 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, #6, Crimp; Product Range Multicomp Pro
34P2345
Terminal, Spade/fork, #6, Crimp; Product Range Multicomp Pro 34P2345
TERMINAL, SPADE/FORK, #6, CRIMP; Product Range:MC29 Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, SPADE/FORK, #6, CRIMP; Product Range:MC29 Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 34P2345
Product Name Terminal, Spade/fork, #6, Crimp; Product Range Multicomp Pro
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data