multicomp PRO Terminal, Spade/fork, #8, Crimp; Product Range Multicomp Pro MC29585

Description
TERMINAL, SPADE/FORK, #8, CRIMP; Product Range:MC29 Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Uninsulated ; Insulator Colour:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL, SPADE/FORK, #8, CRIMP; Product Range:MC29 Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Uninsulated ; Insulator Colour:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Spade/fork, #8, Crimp; Product Range Multicomp Pro - 34P2342 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, #8, Crimp; Product Range Multicomp Pro
34P2342
Terminal, Spade/fork, #8, Crimp; Product Range Multicomp Pro 34P2342
TERMINAL, SPADE/FORK, #8, CRIMP; Product Range:MC29 Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Uninsulated ; Insulator Colour:- RoHS Compliant: Yes

TERMINAL, SPADE/FORK, #8, CRIMP; Product Range:MC29 Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Uninsulated; Insulator Colour:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 34P2342
Product Name Terminal, Spade/fork, #8, Crimp; Product Range Multicomp Pro
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

PV TERMINALS - 47876-000LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Bootlace Ferrules - 1787301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details