multicomp PRO Terminal, Spade/fork, #8, Crimp; Product Range Multicomp Pro MC29584

Description
TERMINAL, SPADE/FORK, #8, CRIMP; Product Range:MC29 Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Uninsulated ; Stud/Tab Size:#8RoHS Compliant: Yes
Description
TERMINAL, SPADE/FORK, #8, CRIMP; Product Range:MC29 Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Uninsulated ; Stud/Tab Size:#8RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Terminal, Spade/Fork, #8, Crimp from the Multicomp Pro range is designed for use with wire sizes ranging from 22 AWG to 16 AWG (0.5 to 1.5 mm¬=). It features a crimp termination method and is uninsulated, making it suitable for various applications where insulation is not required. The terminal is compatible with leaded processes and has a stud/tab size of #8. The dimensions include a width of 0.283 inches (7.2 mm) and a length of 0.63 inches (16 mm). This product is supplied in quantities of 1,000 per box, providing a bulk option for projects requiring multiple terminals.

Datasheet Summary
Powered by GS/AI

The Terminal, Spade/Fork, #8, Crimp from the Multicomp Pro range is designed for use with wire sizes ranging from 22 AWG to 16 AWG (0.5 to 1.5 mm¬=). It features a crimp termination method and is uninsulated, making it suitable for various applications where insulation is not required. The terminal is compatible with leaded processes and has a stud/tab size of #8. The dimensions include a width of 0.283 inches (7.2 mm) and a length of 0.63 inches (16 mm). This product is supplied in quantities of 1,000 per box, providing a bulk option for projects requiring multiple terminals.

Suppliers

Company
Product
Description
Supplier Links
Terminal, Spade/fork, #8, Crimp; Product Range Multicomp Pro - 34P2341 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, #8, Crimp; Product Range Multicomp Pro
34P2341
Terminal, Spade/fork, #8, Crimp; Product Range Multicomp Pro 34P2341
TERMINAL, SPADE/FORK, #8, CRIMP; Product Range:MC29 Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Uninsulated ; Stud/Tab Size:#8RoHS Compliant: Yes

TERMINAL, SPADE/FORK, #8, CRIMP; Product Range:MC29 Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Uninsulated; Stud/Tab Size:#8RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 34P2341
Product Name Terminal, Spade/fork, #8, Crimp; Product Range Multicomp Pro
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data