multicomp PRO Terminal, Spade/fork, #4, Crimp; Product Range Multicomp Pro MC29579

Description
TERMINAL, SPADE/FORK, #4, CRIMP; Product Range:MC29 Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Insulator Material:Uninsulated ; Insulator Colour:- RoHS Compliant: Yes
Description
TERMINAL, SPADE/FORK, #4, CRIMP; Product Range:MC29 Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Insulator Material:Uninsulated ; Insulator Colour:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Terminal, Spade/Fork, #4, Crimp from the Multicomp Pro range is designed for reliable electrical connections. It features a fork/spade tongue connector type and utilizes a crimp termination method. This terminal accommodates wire sizes ranging from 22 AWG to 16 AWG, making it versatile for various applications. The body material is copper, ensuring good conductivity, while the terminal is uninsulated, allowing for direct connection to components. The stud/tab size is #4, suitable for standard mounting options. This product is RoHS compliant, indicating it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Terminal, Spade/Fork, #4, Crimp from the Multicomp Pro range is designed for reliable electrical connections. It features a fork/spade tongue connector type and utilizes a crimp termination method. This terminal accommodates wire sizes ranging from 22 AWG to 16 AWG, making it versatile for various applications. The body material is copper, ensuring good conductivity, while the terminal is uninsulated, allowing for direct connection to components. The stud/tab size is #4, suitable for standard mounting options. This product is RoHS compliant, indicating it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Terminal, Spade/fork, #4, Crimp; Product Range Multicomp Pro - 34P2336 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, #4, Crimp; Product Range Multicomp Pro
34P2336
Terminal, Spade/fork, #4, Crimp; Product Range Multicomp Pro 34P2336
TERMINAL, SPADE/FORK, #4, CRIMP; Product Range:MC29 Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Insulator Material:Uninsulated ; Insulator Colour:- RoHS Compliant: Yes

TERMINAL, SPADE/FORK, #4, CRIMP; Product Range:MC29 Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Insulator Material:Uninsulated; Insulator Colour:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 34P2336
Product Name Terminal, Spade/fork, #4, Crimp; Product Range Multicomp Pro
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 100060-26 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1400 to 0.3400 mm2
View Details
Terminal Posts - 1796906 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details