multicomp PRO Terminal, Ring Tongue, #6, Crimp, Red; Stud Size - Metric Multicomp Pro MC29568

Description
TERMINAL, RING TONGUE, #6, CRIMP, RED; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Product Range:MC29 Series; Insulator Colour:Red; Insulator Material:Vinyl; Stud/Tab Size:#6 RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, #6, CRIMP, RED; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Product Range:MC29 Series; Insulator Colour:Red; Insulator Material:Vinyl; Stud/Tab Size:#6 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, #6, Crimp, Red; Stud Size - Metric Multicomp Pro - 34P2325 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #6, Crimp, Red; Stud Size - Metric Multicomp Pro
34P2325
Terminal, Ring Tongue, #6, Crimp, Red; Stud Size - Metric Multicomp Pro 34P2325
TERMINAL, RING TONGUE, #6, CRIMP, RED; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Product Range:MC29 Series; Insulator Colour:Red; Insulator Material:Vinyl; Stud/Tab Size:#6 RoHS Compliant: Yes

TERMINAL, RING TONGUE, #6, CRIMP, RED; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Product Range:MC29 Series; Insulator Colour:Red; Insulator Material:Vinyl; Stud/Tab Size:#6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34P2325
Product Name Terminal, Ring Tongue, #6, Crimp, Red; Stud Size - Metric Multicomp Pro
Contact Size (AWG) ? to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 Retaining Pins 2 Block High 11.18mm - 111812P5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Power Entry Modules (PEM) - 486-4281-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details