multicomp PRO Terminal, Ring Tongue, #8, Crimp, Red; Stud Size - Metric Multicomp Pro MC29565

Description
TERMINAL, RING TONGUE, #8, CRIMP, RED; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Product Range:MC29 Series; Insulator Colour:Red; Insulator Material:Vinyl; Stud/Tab Size:#8 RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, #8, CRIMP, RED; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Product Range:MC29 Series; Insulator Colour:Red; Insulator Material:Vinyl; Stud/Tab Size:#8 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, #8, Crimp, Red; Stud Size - Metric Multicomp Pro - 34P2322 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, Crimp, Red; Stud Size - Metric Multicomp Pro
34P2322
Terminal, Ring Tongue, #8, Crimp, Red; Stud Size - Metric Multicomp Pro 34P2322
TERMINAL, RING TONGUE, #8, CRIMP, RED; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Product Range:MC29 Series; Insulator Colour:Red; Insulator Material:Vinyl; Stud/Tab Size:#8 RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, CRIMP, RED; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Product Range:MC29 Series; Insulator Colour:Red; Insulator Material:Vinyl; Stud/Tab Size:#8 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34P2322
Product Name Terminal, Ring Tongue, #8, Crimp, Red; Stud Size - Metric Multicomp Pro
Contact Size (AWG) ? to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Plug/Receptacle - 20526921 - Radwell International
Specs
Gender Male / Plug
Voltage Rating 24 volts
View Details
Mini Receptacle - 888N-F9AE1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details