multicomp PRO Terminal, Ring Tongue 3/8In Crimp Yellow; Stud Size - Metric Multicomp Pro MC29556

Description
TERMINAL, RING TONGUE 3/8IN CRIMP YELLOW; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:MC29 Series; Insulator Colour:Yellow; Insulator Material:Vinyl RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE 3/8IN CRIMP YELLOW; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:MC29 Series; Insulator Colour:Yellow; Insulator Material:Vinyl RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue 3/8In Crimp Yellow; Stud Size - Metric Multicomp Pro - 34P2313 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue 3/8In Crimp Yellow; Stud Size - Metric Multicomp Pro
34P2313
Terminal, Ring Tongue 3/8In Crimp Yellow; Stud Size - Metric Multicomp Pro 34P2313
TERMINAL, RING TONGUE 3/8IN CRIMP YELLOW; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:MC29 Series; Insulator Colour:Yellow; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, RING TONGUE 3/8IN CRIMP YELLOW; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:MC29 Series; Insulator Colour:Yellow; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34P2313
Product Name Terminal, Ring Tongue 3/8In Crimp Yellow; Stud Size - Metric Multicomp Pro
Contact Size (AWG) ? to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products