multicomp PRO Terminal, Ring Tongue, #4, Crimp, Red; Stud Size - Metric Multicomp Pro MC29552

Description
TERMINAL, RING TONGUE, #4, CRIMP, RED; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Product Range:MC29 Series; Insulator Colour:Red; Insulator Material:Vinyl; Stud/Tab Size:#4 RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, #4, CRIMP, RED; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Product Range:MC29 Series; Insulator Colour:Red; Insulator Material:Vinyl; Stud/Tab Size:#4 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, #4, Crimp, Red; Stud Size - Metric Multicomp Pro - 34P2309 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #4, Crimp, Red; Stud Size - Metric Multicomp Pro
34P2309
Terminal, Ring Tongue, #4, Crimp, Red; Stud Size - Metric Multicomp Pro 34P2309
TERMINAL, RING TONGUE, #4, CRIMP, RED; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Product Range:MC29 Series; Insulator Colour:Red; Insulator Material:Vinyl; Stud/Tab Size:#4 RoHS Compliant: Yes

TERMINAL, RING TONGUE, #4, CRIMP, RED; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Product Range:MC29 Series; Insulator Colour:Red; Insulator Material:Vinyl; Stud/Tab Size:#4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34P2309
Product Name Terminal, Ring Tongue, #4, Crimp, Red; Stud Size - Metric Multicomp Pro
Contact Size (AWG) ? to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products