multicomp PRO Terminal, Ring Tongue, 1/2In, Crimp Blue; Stud Size - Metric Multicomp Pro MC29531

Description
TERMINAL, RING TONGUE, 1/2IN, CRIMP BLUE; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:6AWG; Conductor Area CSA:14mm²; Product Range:MC29 Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, 1/2IN, CRIMP BLUE; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:6AWG; Conductor Area CSA:14mm²; Product Range:MC29 Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, 1/2In, Crimp Blue; Stud Size - Metric Multicomp Pro - 34P2289 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 1/2In, Crimp Blue; Stud Size - Metric Multicomp Pro
34P2289
Terminal, Ring Tongue, 1/2In, Crimp Blue; Stud Size - Metric Multicomp Pro 34P2289
TERMINAL, RING TONGUE, 1/2IN, CRIMP BLUE; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:6AWG; Conductor Area CSA:14mm²; Product Range:MC29 Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/2IN, CRIMP BLUE; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:6AWG; Conductor Area CSA:14mm²; Product Range:MC29 Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34P2289
Product Name Terminal, Ring Tongue, 1/2In, Crimp Blue; Stud Size - Metric Multicomp Pro
Contact Size (AWG) ? to 6 AWG
Unlock Full Specs
to access all available technical data

Similar Products