multicomp PRO Terminal, Ring Tongue, 1/4In, Crimp; Stud Size - Metric Multicomp Pro MC29508

Description
TERMINAL, RING TONGUE, 1/4IN, CRIMP; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:MC29 Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes
Description
TERMINAL, RING TONGUE, 1/4IN, CRIMP; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:MC29 Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Terminal, Ring Tongue, 1/4In, Crimp; Stud Size - Metric from Multicomp Pro is an uninsulated ring terminal designed for reliable electrical connections. It accommodates wire sizes ranging from 16 AWG to 14 AWG (1.5mm² to 2.5mm¬=) and has a maximum electric current rating suitable for these wire sizes. The terminal features a tin-plated surface treatment for enhanced conductivity and corrosion resistance. With a terminal thickness of 0.8mm, it is built for durability in various applications. The product is RoHS compliant, ensuring it meets environmental standards. This terminal is part of the MC29 series, making it a suitable choice for engineers looking for dependable crimp connections in their projects.

Datasheet Summary
Powered by GS/AI

The Terminal, Ring Tongue, 1/4In, Crimp; Stud Size - Metric from Multicomp Pro is an uninsulated ring terminal designed for reliable electrical connections. It accommodates wire sizes ranging from 16 AWG to 14 AWG (1.5mm² to 2.5mm¬=) and has a maximum electric current rating suitable for these wire sizes. The terminal features a tin-plated surface treatment for enhanced conductivity and corrosion resistance. With a terminal thickness of 0.8mm, it is built for durability in various applications. The product is RoHS compliant, ensuring it meets environmental standards. This terminal is part of the MC29 series, making it a suitable choice for engineers looking for dependable crimp connections in their projects.

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, 1/4In, Crimp; Stud Size - Metric Multicomp Pro - 34P2266 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 1/4In, Crimp; Stud Size - Metric Multicomp Pro
34P2266
Terminal, Ring Tongue, 1/4In, Crimp; Stud Size - Metric Multicomp Pro 34P2266
TERMINAL, RING TONGUE, 1/4IN, CRIMP; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:MC29 Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/4IN, CRIMP; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:MC29 Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34P2266
Product Name Terminal, Ring Tongue, 1/4In, Crimp; Stud Size - Metric Multicomp Pro
Contact Size (AWG) ? to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2108 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MINI DIN JACK 9 POSITIONS - 80203-508D9AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details