multicomp PRO Terminal, Ring Tongue, 5/16In, Crimp; Stud Size - Metric Multicomp Pro MC29506

Description
TERMINAL, RING TONGUE, 5/16IN, CRIMP; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:6AWG; Conductor Area CSA:14mm²; Product Range:MC29 Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, 5/16IN, CRIMP; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:6AWG; Conductor Area CSA:14mm²; Product Range:MC29 Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, 5/16In, Crimp; Stud Size - Metric Multicomp Pro - 34P2264 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 5/16In, Crimp; Stud Size - Metric Multicomp Pro
34P2264
Terminal, Ring Tongue, 5/16In, Crimp; Stud Size - Metric Multicomp Pro 34P2264
TERMINAL, RING TONGUE, 5/16IN, CRIMP; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:6AWG; Conductor Area CSA:14mm²; Product Range:MC29 Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 5/16IN, CRIMP; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:6AWG; Conductor Area CSA:14mm²; Product Range:MC29 Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34P2264
Product Name Terminal, Ring Tongue, 5/16In, Crimp; Stud Size - Metric Multicomp Pro
Contact Size (AWG) ? to 6 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Power Entry Modules (PEM) - 486-3-103-777-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details