multicomp PRO Terminal, Ring Tongue, #6, Crimp; Stud Size - Metric Multicomp Pro MC29493

Description
TERMINAL, RING TONGUE, #6, CRIMP; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:MC29 Series; Insulator Colour:-; Insulator Material:Uninsulated ; Stud/Tab Size:#6 RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, #6, CRIMP; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:MC29 Series; Insulator Colour:-; Insulator Material:Uninsulated ; Stud/Tab Size:#6 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, #6, Crimp; Stud Size - Metric Multicomp Pro - 34P2251 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #6, Crimp; Stud Size - Metric Multicomp Pro
34P2251
Terminal, Ring Tongue, #6, Crimp; Stud Size - Metric Multicomp Pro 34P2251
TERMINAL, RING TONGUE, #6, CRIMP; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:MC29 Series; Insulator Colour:-; Insulator Material:Uninsulated ; Stud/Tab Size:#6 RoHS Compliant: Yes

TERMINAL, RING TONGUE, #6, CRIMP; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:MC29 Series; Insulator Colour:-; Insulator Material:Uninsulated; Stud/Tab Size:#6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34P2251
Product Name Terminal, Ring Tongue, #6, Crimp; Stud Size - Metric Multicomp Pro
Contact Size (AWG) ? to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Plug connector - NPQH-D-Q10-E-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Mini Receptacle - 888N-F3AF1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
2 suppliers