multicomp PRO Terminal, Ring Tongue, #2, Crimp; Stud Size - Metric Multicomp Pro MC29488

Description
TERMINAL, RING TONGUE, #2, CRIMP; Stud Size - Metric:M2; Stud Size - Imperial:#2; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Product Range:MC29 Series; Insulator Colour:-; Insulator Material:Uninsulated ; Stud/Tab Size:#2 RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, #2, CRIMP; Stud Size - Metric:M2; Stud Size - Imperial:#2; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Product Range:MC29 Series; Insulator Colour:-; Insulator Material:Uninsulated ; Stud/Tab Size:#2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, #2, Crimp; Stud Size - Metric Multicomp Pro - 34P2246 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #2, Crimp; Stud Size - Metric Multicomp Pro
34P2246
Terminal, Ring Tongue, #2, Crimp; Stud Size - Metric Multicomp Pro 34P2246
TERMINAL, RING TONGUE, #2, CRIMP; Stud Size - Metric:M2; Stud Size - Imperial:#2; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Product Range:MC29 Series; Insulator Colour:-; Insulator Material:Uninsulated ; Stud/Tab Size:#2 RoHS Compliant: Yes

TERMINAL, RING TONGUE, #2, CRIMP; Stud Size - Metric:M2; Stud Size - Imperial:#2; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Product Range:MC29 Series; Insulator Colour:-; Insulator Material:Uninsulated; Stud/Tab Size:#2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34P2246
Product Name Terminal, Ring Tongue, #2, Crimp; Stud Size - Metric Multicomp Pro
Contact Size (AWG) ? to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 Silver Plated Power Contacts #16/12 AWG - 1331-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3329-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details