multicomp PRO Terminal, Pin, 14 X 2.8Mm, Crimp Yellow; Product Range Multicomp Pro MC29485

Description
TERMINAL, PIN, 14 X 2.8MM, CRIMP YELLOW; Product Range:MC Series; Termination:Crimp; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Pin Diameter:2.8mm; Insulator Colour:Yellow; Insulator Material:Vinyl RoHS Compliant: Yes
Datasheet
Description
TERMINAL, PIN, 14 X 2.8MM, CRIMP YELLOW; Product Range:MC Series; Termination:Crimp; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Pin Diameter:2.8mm; Insulator Colour:Yellow; Insulator Material:Vinyl RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Pin, 14 X 2.8Mm, Crimp Yellow; Product Range Multicomp Pro - 34P2243 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Pin, 14 X 2.8Mm, Crimp Yellow; Product Range Multicomp Pro
34P2243
Terminal, Pin, 14 X 2.8Mm, Crimp Yellow; Product Range Multicomp Pro 34P2243
TERMINAL, PIN, 14 X 2.8MM, CRIMP YELLOW; Product Range:MC Series; Termination:Crimp; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Pin Diameter:2.8mm; Insulator Colour:Yellow; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, PIN, 14 X 2.8MM, CRIMP YELLOW; Product Range:MC Series; Termination:Crimp; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Pin Diameter:2.8mm; Insulator Colour:Yellow; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 34P2243
Product Name Terminal, Pin, 14 X 2.8Mm, Crimp Yellow; Product Range Multicomp Pro
Terminal Type Connector Pin
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
PCB & Surface Mount Screw Terminals - OT-201-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers
Bootlace Ferrules - 8991049 - RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details