multicomp PRO Terminal, Pin, 12 X 1.9Mm, Crimp, Blue; Product Range Multicomp Pro MC29484

Description
TERMINAL, PIN, 12 X 1.9MM, CRIMP, BLUE; Product Range:MC Series; Termination:Crimp; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Pin Diameter:1.9mm; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes
Datasheet
Description
TERMINAL, PIN, 12 X 1.9MM, CRIMP, BLUE; Product Range:MC Series; Termination:Crimp; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Pin Diameter:1.9mm; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Pin, 12 X 1.9Mm, Crimp, Blue; Product Range Multicomp Pro - 34P2242 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Pin, 12 X 1.9Mm, Crimp, Blue; Product Range Multicomp Pro
34P2242
Terminal, Pin, 12 X 1.9Mm, Crimp, Blue; Product Range Multicomp Pro 34P2242
TERMINAL, PIN, 12 X 1.9MM, CRIMP, BLUE; Product Range:MC Series; Termination:Crimp; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Pin Diameter:1.9mm; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, PIN, 12 X 1.9MM, CRIMP, BLUE; Product Range:MC Series; Termination:Crimp; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Pin Diameter:1.9mm; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 34P2242
Product Name Terminal, Pin, 12 X 1.9Mm, Crimp, Blue; Product Range Multicomp Pro
Terminal Type Connector Pin
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFDL -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
FLEX 2.54 - 73396-403LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Ring Terminals & Spade Terminals - 1-1627171-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
International 0.4000 to 1.5 mm2
View Details
Terminal Posts - 1613604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details