multicomp PRO Terminal, Pin, 12 X 1.9Mm, Crimp, Red; Product Range Multicomp Pro MC29483

Description
TERMINAL, PIN, 12 X 1.9MM, CRIMP, RED; Product Range:MC Series; Termination:Crimp; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Pin Diameter:1.9mm; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes
Datasheet
Description
TERMINAL, PIN, 12 X 1.9MM, CRIMP, RED; Product Range:MC Series; Termination:Crimp; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Pin Diameter:1.9mm; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Pin, 12 X 1.9Mm, Crimp, Red; Product Range Multicomp Pro - 34P2241 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Pin, 12 X 1.9Mm, Crimp, Red; Product Range Multicomp Pro
34P2241
Terminal, Pin, 12 X 1.9Mm, Crimp, Red; Product Range Multicomp Pro 34P2241
TERMINAL, PIN, 12 X 1.9MM, CRIMP, RED; Product Range:MC Series; Termination:Crimp; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Pin Diameter:1.9mm; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, PIN, 12 X 1.9MM, CRIMP, RED; Product Range:MC Series; Termination:Crimp; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Pin Diameter:1.9mm; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 34P2241
Product Name Terminal, Pin, 12 X 1.9Mm, Crimp, Red; Product Range Multicomp Pro
Terminal Type Connector Pin
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Specialized Connectors - A101930-ND - DigiKey
Specs
Terminal Type Busbar Clip
View Details
2 suppliers
Bootlace Ferrules - 1788743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details