multicomp PRO Terminal, Pin, 14 X 2.8Mm, Crimp Yellow; Product Range Multicomp Pro MC29482

Description
TERMINAL, PIN, 14 X 2.8MM, CRIMP YELLOW; Product Range:MC Series; Termination:Crimp; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Pin Diameter:2.8mm; Insulator Colour:Yellow; Terminal Material:Copper RoHS Compliant: Yes
Datasheet
Description
TERMINAL, PIN, 14 X 2.8MM, CRIMP YELLOW; Product Range:MC Series; Termination:Crimp; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Pin Diameter:2.8mm; Insulator Colour:Yellow; Terminal Material:Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Pin, 14 X 2.8Mm, Crimp Yellow; Product Range Multicomp Pro - 34P2240 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Pin, 14 X 2.8Mm, Crimp Yellow; Product Range Multicomp Pro
34P2240
Terminal, Pin, 14 X 2.8Mm, Crimp Yellow; Product Range Multicomp Pro 34P2240
TERMINAL, PIN, 14 X 2.8MM, CRIMP YELLOW; Product Range:MC Series; Termination:Crimp; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Pin Diameter:2.8mm; Insulator Colour:Yellow; Terminal Material:Copper RoHS Compliant: Yes

TERMINAL, PIN, 14 X 2.8MM, CRIMP YELLOW; Product Range:MC Series; Termination:Crimp; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Pin Diameter:2.8mm; Insulator Colour:Yellow; Terminal Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 34P2240
Product Name Terminal, Pin, 14 X 2.8Mm, Crimp Yellow; Product Range Multicomp Pro
Terminal Type Connector Pin
Unlock Full Specs
to access all available technical data

Similar Products

PV TERMINALS - 76804-012 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Connector Contacts - 104480-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Ring Terminals - 1788635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Steel
Features RoHS; Insulated
View Details