multicomp PRO Terminal, Pin, 12 X 1.9Mm, Crimp, Blue; Product Range Multicomp Pro MC29481

Description
TERMINAL, PIN, 12 X 1.9MM, CRIMP, BLUE; Product Range:MC Series; Termination:Crimp; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Pin Diameter:1.8mm; Insulator Colour:Blue; Terminal Material:Copper RoHS Compliant: Yes
Datasheet
Description
TERMINAL, PIN, 12 X 1.9MM, CRIMP, BLUE; Product Range:MC Series; Termination:Crimp; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Pin Diameter:1.8mm; Insulator Colour:Blue; Terminal Material:Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Pin, 12 X 1.9Mm, Crimp, Blue; Product Range Multicomp Pro - 34P2239 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Pin, 12 X 1.9Mm, Crimp, Blue; Product Range Multicomp Pro
34P2239
Terminal, Pin, 12 X 1.9Mm, Crimp, Blue; Product Range Multicomp Pro 34P2239
TERMINAL, PIN, 12 X 1.9MM, CRIMP, BLUE; Product Range:MC Series; Termination:Crimp; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Pin Diameter:1.8mm; Insulator Colour:Blue; Terminal Material:Copper RoHS Compliant: Yes

TERMINAL, PIN, 12 X 1.9MM, CRIMP, BLUE; Product Range:MC Series; Termination:Crimp; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Pin Diameter:1.8mm; Insulator Colour:Blue; Terminal Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 34P2239
Product Name Terminal, Pin, 12 X 1.9Mm, Crimp, Blue; Product Range Multicomp Pro
Terminal Type Connector Pin
Unlock Full Specs
to access all available technical data

Similar Products

FLEX 2.54 - 73396-401RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Connector Contacts - 104506-7 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Bootlace Ferrules - 1787365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details