multicomp PRO Terminal, Pin, 12 X 1.7Mm, Crimp, Red; Product Range Multicomp Pro MC29480

Description
TERMINAL, PIN, 12 X 1.7MM, CRIMP, RED; Product Range:MC Series; Termination:Crimp; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Pin Diameter:-; Insulator Colour:Red; Terminal Material:Copper RoHS Compliant: Yes
Datasheet
Description
TERMINAL, PIN, 12 X 1.7MM, CRIMP, RED; Product Range:MC Series; Termination:Crimp; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Pin Diameter:-; Insulator Colour:Red; Terminal Material:Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Pin, 12 X 1.7Mm, Crimp, Red; Product Range Multicomp Pro - 34P2238 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Pin, 12 X 1.7Mm, Crimp, Red; Product Range Multicomp Pro
34P2238
Terminal, Pin, 12 X 1.7Mm, Crimp, Red; Product Range Multicomp Pro 34P2238
TERMINAL, PIN, 12 X 1.7MM, CRIMP, RED; Product Range:MC Series; Termination:Crimp; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Pin Diameter:-; Insulator Colour:Red; Terminal Material:Copper RoHS Compliant: Yes

TERMINAL, PIN, 12 X 1.7MM, CRIMP, RED; Product Range:MC Series; Termination:Crimp; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Pin Diameter:-; Insulator Colour:Red; Terminal Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 34P2238
Product Name Terminal, Pin, 12 X 1.7Mm, Crimp, Red; Product Range Multicomp Pro
Terminal Type Connector Pin
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 10150494-101TRLF - VAST STOCK CO., LIMITED
Amphenol Communications Solutions
View Details
2 suppliers
Quick Disconnects - 1-1627134-4 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 17 AWG
View Details
Bootlace Ferrules - 1787336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.2500 mm2
View Details