multicomp PRO Terminal, Piggyback, 0.25In, Crimp, Red; Product Range Multicomp Pro MC29475

Description
TERMINAL, PIGGYBACK, 0.25IN, CRIMP, RED; Product Range:MC Series; Terminal Type:Female Piggyback Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes
Datasheet
Description
TERMINAL, PIGGYBACK, 0.25IN, CRIMP, RED; Product Range:MC Series; Terminal Type:Female Piggyback Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Piggyback, 0.25In, Crimp, Red; Product Range Multicomp Pro - 34P2233 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Piggyback, 0.25In, Crimp, Red; Product Range Multicomp Pro
34P2233
Terminal, Piggyback, 0.25In, Crimp, Red; Product Range Multicomp Pro 34P2233
TERMINAL, PIGGYBACK, 0.25IN, CRIMP, RED; Product Range:MC Series; Terminal Type:Female Piggyback Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

TERMINAL, PIGGYBACK, 0.25IN, CRIMP, RED; Product Range:MC Series; Terminal Type:Female Piggyback Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34P2233
Product Name Terminal, Piggyback, 0.25In, Crimp, Red; Product Range Multicomp Pro
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Mini Receptacle - 888N-D65AF1-2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
View Details