multicomp PRO Terminal, Ring Tongue, #6/#8/#10, Crimp; Stud Size - Metric Multicomp Pro MC29463

Description
TERMINAL, RING TONGUE, #6/#8/#10, CRIMP; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:MC Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, #6/#8/#10, CRIMP; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:MC Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, #6/#8/#10, Crimp; Stud Size - Metric Multicomp Pro - 34P2227 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #6/#8/#10, Crimp; Stud Size - Metric Multicomp Pro
34P2227
Terminal, Ring Tongue, #6/#8/#10, Crimp; Stud Size - Metric Multicomp Pro 34P2227
TERMINAL, RING TONGUE, #6/#8/#10, CRIMP; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:MC Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, #6/#8/#10, CRIMP; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:MC Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34P2227
Product Name Terminal, Ring Tongue, #6/#8/#10, Crimp; Stud Size - Metric Multicomp Pro
Contact Size (AWG) ? to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products