multicomp PRO Terminal, Male Bullet, Crimp, Blue; Product Range Multicomp Pro MC29459

Description
TERMINAL, MALE BULLET, CRIMP, BLUE; Product Range:MC Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Terminal Type:Male Bullet; Insulator Colour:Blue; Insulator Material:Vinyl; Bullet Diameter:4mmRoHS Compliant: Yes
Datasheet
Description
TERMINAL, MALE BULLET, CRIMP, BLUE; Product Range:MC Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Terminal Type:Male Bullet; Insulator Colour:Blue; Insulator Material:Vinyl; Bullet Diameter:4mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Male Bullet, Crimp, Blue; Product Range Multicomp Pro - 34P2223 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Bullet, Crimp, Blue; Product Range Multicomp Pro
34P2223
Terminal, Male Bullet, Crimp, Blue; Product Range Multicomp Pro 34P2223
TERMINAL, MALE BULLET, CRIMP, BLUE; Product Range:MC Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Terminal Type:Male Bullet; Insulator Colour:Blue; Insulator Material:Vinyl; Bullet Diameter:4mmRoHS Compliant: Yes

TERMINAL, MALE BULLET, CRIMP, BLUE; Product Range:MC Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Terminal Type:Male Bullet; Insulator Colour:Blue; Insulator Material:Vinyl; Bullet Diameter:4mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 34P2223
Product Name Terminal, Male Bullet, Crimp, Blue; Product Range Multicomp Pro
Terminal Type Bullet Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0662-212-1631L - TE Connectivity
Specs
Features RoHS
North American 16 AWG
International 1.5 mm2
View Details
Bootlace Ferrules - 1901990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details