multicomp PRO Terminal, Male Bullet, Crimp, Red; Product Range Multicomp Pro MC29458

Description
TERMINAL, MALE BULLET, CRIMP, RED; Product Range:MC Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Terminal Type:Male Bullet; Insulator Colour:Red; Insulator Material:Vinyl; Bullet Diameter:4mm RoHS Compliant: Yes
Datasheet
Description
TERMINAL, MALE BULLET, CRIMP, RED; Product Range:MC Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Terminal Type:Male Bullet; Insulator Colour:Red; Insulator Material:Vinyl; Bullet Diameter:4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Male Bullet, Crimp, Red; Product Range Multicomp Pro - 34P2222 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Bullet, Crimp, Red; Product Range Multicomp Pro
34P2222
Terminal, Male Bullet, Crimp, Red; Product Range Multicomp Pro 34P2222
TERMINAL, MALE BULLET, CRIMP, RED; Product Range:MC Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Terminal Type:Male Bullet; Insulator Colour:Red; Insulator Material:Vinyl; Bullet Diameter:4mm RoHS Compliant: Yes

TERMINAL, MALE BULLET, CRIMP, RED; Product Range:MC Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Terminal Type:Male Bullet; Insulator Colour:Red; Insulator Material:Vinyl; Bullet Diameter:4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 34P2222
Product Name Terminal, Male Bullet, Crimp, Red; Product Range Multicomp Pro
Terminal Type Bullet Terminal
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
PCB & Surface Mount Screw Terminals - OT-047-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Turret Connectors - 36-1573-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Ferrules - 2856.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details