multicomp PRO Terminal, Male Bullet, Crimp, Red; Product Range Multicomp Pro MC29456

Description
TERMINAL, MALE BULLET, CRIMP, RED; Product Range:MC Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Terminal Type:Male Bullet; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Datasheet
Description
TERMINAL, MALE BULLET, CRIMP, RED; Product Range:MC Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Terminal Type:Male Bullet; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Male Bullet, Crimp, Red; Product Range Multicomp Pro - 34P2220 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Bullet, Crimp, Red; Product Range Multicomp Pro
34P2220
Terminal, Male Bullet, Crimp, Red; Product Range Multicomp Pro 34P2220
TERMINAL, MALE BULLET, CRIMP, RED; Product Range:MC Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Terminal Type:Male Bullet; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, MALE BULLET, CRIMP, RED; Product Range:MC Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Terminal Type:Male Bullet; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 34P2220
Product Name Terminal, Male Bullet, Crimp, Red; Product Range Multicomp Pro
Terminal Type Bullet Terminal
Unlock Full Specs
to access all available technical data