multicomp PRO Terminal, Male Disconnect, 0.25In Yellow; Product Range Multicomp Pro MC29455

Description
TERMINAL, MALE DISCONNECT, 0.25IN YELLOW; Product Range:MC Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG RoHS Compliant: Yes
Datasheet
Description
TERMINAL, MALE DISCONNECT, 0.25IN YELLOW; Product Range:MC Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Male Disconnect, 0.25In Yellow; Product Range Multicomp Pro - 34P2219 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 0.25In Yellow; Product Range Multicomp Pro
34P2219
Terminal, Male Disconnect, 0.25In Yellow; Product Range Multicomp Pro 34P2219
TERMINAL, MALE DISCONNECT, 0.25IN YELLOW; Product Range:MC Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG RoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 0.25IN YELLOW; Product Range:MC Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34P2219
Product Name Terminal, Male Disconnect, 0.25In Yellow; Product Range Multicomp Pro
Contact Size (AWG) 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products