multicomp PRO Terminal, Male Disconnect, 0.187In Crimp; Product Range Multicomp Pro MC29445

Description
TERMINAL, MALE DISCONNECT, 0.187IN CRIMP; Product Range:MC Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes
Datasheet
Description
TERMINAL, MALE DISCONNECT, 0.187IN CRIMP; Product Range:MC Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Male Disconnect, 0.187In Crimp; Product Range Multicomp Pro - 34P2210 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 0.187In Crimp; Product Range Multicomp Pro
34P2210
Terminal, Male Disconnect, 0.187In Crimp; Product Range Multicomp Pro 34P2210
TERMINAL, MALE DISCONNECT, 0.187IN CRIMP; Product Range:MC Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 0.187IN CRIMP; Product Range:MC Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34P2210
Product Name Terminal, Male Disconnect, 0.187In Crimp; Product Range Multicomp Pro
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

ArmorConnect 3PH Pwr Media Shld Mtr Cbl - 284-PWRM22G-M1 - Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
MIL-DTL-26482 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
Voltage Rating 1000 volts
View Details