multicomp PRO Terminal, Spade/fork, #8, Crimp, Red; Product Range Multicomp Pro MC29431

Description
TERMINAL, SPADE/FORK, #8, CRIMP, RED; Product Range:MC29 Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl; Stud/Tab Size:#8 RoHS Compliant: Yes
Datasheet
Description
TERMINAL, SPADE/FORK, #8, CRIMP, RED; Product Range:MC29 Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl; Stud/Tab Size:#8 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Spade/fork, #8, Crimp, Red; Product Range Multicomp Pro - 34P2198 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, #8, Crimp, Red; Product Range Multicomp Pro
34P2198
Terminal, Spade/fork, #8, Crimp, Red; Product Range Multicomp Pro 34P2198
TERMINAL, SPADE/FORK, #8, CRIMP, RED; Product Range:MC29 Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl; Stud/Tab Size:#8 RoHS Compliant: Yes

TERMINAL, SPADE/FORK, #8, CRIMP, RED; Product Range:MC29 Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl; Stud/Tab Size:#8 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 34P2198
Product Name Terminal, Spade/fork, #8, Crimp, Red; Product Range Multicomp Pro
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

PV TERMINALS - 47876-000LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Connector Contacts - 104505-6 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Bootlace Ferrules - 1787282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.2500 mm2
View Details