multicomp PRO Terminal, Spade/fork, #8, Crimp, Yellow; Product Range Multicomp Pro MC29428

Description
TERMINAL, SPADE/FORK, #8, CRIMP, YELLOW; Product Range:MC29 Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl; Stud/Tab Size:#8RoHS Compliant: Yes
Datasheet
Description
TERMINAL, SPADE/FORK, #8, CRIMP, YELLOW; Product Range:MC29 Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl; Stud/Tab Size:#8RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Spade/fork, #8, Crimp, Yellow; Product Range Multicomp Pro - 34P2195 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, #8, Crimp, Yellow; Product Range Multicomp Pro
34P2195
Terminal, Spade/fork, #8, Crimp, Yellow; Product Range Multicomp Pro 34P2195
TERMINAL, SPADE/FORK, #8, CRIMP, YELLOW; Product Range:MC29 Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl; Stud/Tab Size:#8RoHS Compliant: Yes

TERMINAL, SPADE/FORK, #8, CRIMP, YELLOW; Product Range:MC29 Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl; Stud/Tab Size:#8RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 34P2195
Product Name Terminal, Spade/fork, #8, Crimp, Yellow; Product Range Multicomp Pro
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data